TE Connectivity Splices 324444

Description
Body Features Primary Product Color : Gray Terminal & Contact Weight : 9.743 G  [.353 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 13.28 MM  [.523 INCH ] Product Length : 16.26 MM  [.64 INCH ] Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 190000 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Terminal & Contact Weight : 9.743 G  [.353 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 13.28 MM  [.523 INCH ] Product Length : 16.26 MM  [.64 INCH ] Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 190000 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324444 - TE Connectivity
Berwyn, PA, United States
Splices
324444
Splices 324444
Body Features Primary Product Color : Gray Terminal & Contact Weight : 9.743 G  [.353 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 13.28 MM  [.523 INCH ] Product Length : 16.26 MM  [.64 INCH ] Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 190000 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Gray
  • Terminal & Contact Weight : 9.743 G  [.353 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Multiple

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Barrel Inside Diameter : 13.28 MM  [.523 INCH ]
  • Product Length : 16.26 MM  [.64 INCH ]
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 190000

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 324444-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
324444-ND
Terminals - Wire Splice Connectors 324444-ND
CONN INLINE 2/0AWG CRIMP AMPOWER

CONN INLINE 2/0AWG CRIMP AMPOWER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 324444 324444-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers