TE Connectivity Wire Splice Connectors 324443

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324443-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324443-ND
Wire Splice Connectors 324443-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 1/0 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 1/0 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Splice,ampower Para 1/0 Rohs Compliant Amp - Te Connectivity - 13H1250 - Newark, An Avnet Company
Chicago, IL, United States
Splice,ampower Para 1/0 Rohs Compliant Amp - Te Connectivity
13H1250
Splice,ampower Para 1/0 Rohs Compliant Amp - Te Connectivity 13H1250
SPLICE,AMPOWER PARA 1/0 ROHS COMPLIANT: YES

SPLICE,AMPOWER PARA 1/0 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
324443
Terminals 324443
Terminals SPLICE PARA 1/0

Terminals SPLICE PARA 1/0

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324443-ND 324443 13H1250 324443
Product Name Wire Splice Connectors Splice,ampower Para 1/0 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details