TE Connectivity Wire Splice Connectors 324442

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324442-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324442-ND
Wire Splice Connectors 324442-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 2 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-324442
Electronic Connector 392-324442
SPLICE,AMPOWER PARA 2 CONN Product overview: 324442 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324442 can be used for catalog matching and distributor lookup.

SPLICE,AMPOWER PARA 2 CONN Product overview: 324442 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Splice,ampower Para 2 Rohs Compliant Amp - Te Connectivity - 13H1249 - Newark, An Avnet Company
Chicago, IL, United States
Splice,ampower Para 2 Rohs Compliant Amp - Te Connectivity
13H1249
Splice,ampower Para 2 Rohs Compliant Amp - Te Connectivity 13H1249
SPLICE,AMPOWER PARA 2 ROHS COMPLIANT: YES

SPLICE,AMPOWER PARA 2 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
324442
Terminals 324442
Terminals SPLICE PARA 2

Terminals SPLICE PARA 2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324442-ND 392-324442 13H1249 324442
Product Name Wire Splice Connectors Electronic Connector Splice,ampower Para 2 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details