TE Connectivity Splices 324370

Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Yellow Ring Material : Aluminum Terminal & Contact Weight (G) : 8.363 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 50 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 2.13 MM  [.084 INCH ] Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Product Length : 9.78 MM  [.385 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Yellow Ring Material : Aluminum Terminal & Contact Weight (G) : 8.363 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 50 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 2.13 MM  [.084 INCH ] Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Product Length : 9.78 MM  [.385 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324370 - TE Connectivity
Berwyn, PA, United States
Splices
324370
Splices 324370
Body Features Insulation Material : Polytetrafluoroethyl ene (PTFE) Insulation Type : Post-Insulated Primary Product Color : Yellow Ring Material : Aluminum Terminal & Contact Weight (G) : 8.363 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Gold Terminal Plating Thickness : 50 MICM  [50 MICIN ] Dimensions Barrel Inside Diameter : 2.13 MM  [.084 INCH ] Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ] Product Length : 9.78 MM  [.385 INCH ] Wire Size (MMSQ) : .12 - .24 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Polytetrafluoroethylene (PTFE)
  • Insulation Type : Post-Insulated
  • Primary Product Color : Yellow
  • Ring Material : Aluminum
  • Terminal & Contact Weight (G) : 8.363

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Gold
  • Terminal Plating Thickness : 50 MICM  [50 MICIN ]

Dimensions


  • Barrel Inside Diameter : 2.13 MM  [.084 INCH ]
  • Compatible Insulation Diameter Range : 1.27 MM  [.05 INCH ]
  • Product Length : 9.78 MM  [.385 INCH ]
  • Wire Size (MMSQ) : .12 - .24
  • Wire Size (AWG) : 26 - 24
  • Wire Size (CMA) : 238 - 475

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 324370
Product Name Splices
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details