TE Connectivity Crimp Wire Pins, Tabs & Ferrules 324228

Description
Body Features Insulation Material : Vinyl Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM  [.118 - .193 INCH , .193 INCH ] Overall Product Length : 19.63 MM  [.773 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Vinyl Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM  [.118 - .193 INCH , .193 INCH ] Overall Product Length : 19.63 MM  [.773 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 324228 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
324228
Crimp Wire Pins, Tabs & Ferrules 324228
Body Features Insulation Material : Vinyl Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM  [.118 - .193 INCH , .193 INCH ] Overall Product Length : 19.63 MM  [.773 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2582 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Vinyl
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.9 MM , 3 - 4.9 MM  [.118 - .193 INCH , .193 INCH ]
  • Overall Product Length : 19.63 MM  [.773 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2582 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 324228-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
324228-ND
Terminals - Barrel, Bullet Connectors 324228-ND
CONN TERM PIN 14-16AWG CRIMP

CONN TERM PIN 14-16AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
324228
Terminals 324228
Terminals PG SHUR PLUG 16-14

Terminals PG SHUR PLUG 16-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 324228 324228-ND 324228
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details