TE Connectivity Ring Terminals 324185

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight (G) : 44.287 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Compatible Insulation Diameter Range : 17.27 MM  [.68 INCH ] Product Length : 70.97 MM  [2.794 INCH ] Stud Diameter : 9.53 MM , 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 76.3 - 96.3 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight (G) : 44.287 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Compatible Insulation Diameter Range : 17.27 MM  [.68 INCH ] Product Length : 70.97 MM  [2.794 INCH ] Stud Diameter : 9.53 MM , 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 76.3 - 96.3 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 324185 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
324185
Ring Terminals 324185
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight (G) : 44.287 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Compatible Insulation Diameter Range : 17.27 MM  [.68 INCH ] Product Length : 70.97 MM  [2.794 INCH ] Stud Diameter : 9.53 MM , 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 76.3 - 96.3 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight (G) : 44.287

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ]
  • Compatible Insulation Diameter Range : 17.27 MM  [.68 INCH ]
  • Product Length : 70.97 MM  [2.794 INCH ]
  • Stud Diameter : 9.53 MM , 9.91 MM  [.39 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 76.3 - 96.3
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
324185
Terminals 324185
Terminals TERM RING 3/0AWG #3/8

Terminals TERM RING 3/0AWG #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 324185 324185
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details