TE Connectivity Spade Terminals 324172

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G  [.014 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 25.83 MM  [1.017 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G  [.014 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 25.83 MM  [1.017 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 324172 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
324172
Spade Terminals 324172
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Terminal & Contact Weight : .395 G  [.014 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Flange Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 25.83 MM  [1.017 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow
  • Terminal & Contact Weight : .395 G  [.014 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Flange Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 25.83 MM  [1.017 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A0987-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0987-ND
Terminals - Spade Connectors A0987-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
324172
Terminals 324172
Terminals SPADE TONGUE FLG 12-10 SIZE 8

Terminals SPADE TONGUE FLG 12-10 SIZE 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 324172 A0987-ND 324172
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details