Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
TERMINAL PIDG R 16-14 4 MS25036-152
TERMINAL, RING TONGUE, #4, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #4, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 324159 | A27249-ND | 324159 | 66H6996 |
| Product Name | Ring Connectors | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |