TE Connectivity Ring Connectors 324158

Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27499-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27499-ND
Ring Connectors A27499-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 66H6995 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
66H6995
Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 66H6995
TERMINAL, RING TONGUE, #2, CRIMP, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP, RED; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #2, Red, 16Awg Rohs Compliant Amp - Te Connectivity - 74AJ9991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Red, 16Awg Rohs Compliant Amp - Te Connectivity
74AJ9991
Terminal, Ring Tongue, #2, Red, 16Awg Rohs Compliant Amp - Te Connectivity 74AJ9991
TERMINAL, RING TONGUE, #2, RED, 16AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #2, RED, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27499-ND 66H6995 74AJ9991
Product Name Ring Connectors Terminal, Ring Tongue, #2, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, #2, Red, 16Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details