TE Connectivity Ring Connectors 324124

Description
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28282-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28282-ND
Ring Connectors A28282-ND
Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5/16In, Crimp; Connector Type Amp - Te Connectivity - 08C5121 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Connector Type Amp - Te Connectivity
08C5121
Terminal, Ring Tongue, 5/16In, Crimp; Connector Type Amp - Te Connectivity 08C5121
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Connector Type:Ring Tongue; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated ; Series:Budget; Stud Size:5/16; Termination Method:Crimp; Wire Size (AWG):22AWG to 16AWG RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Connector Type:Ring Tongue; Contact Material:Copper; Contact Plating:Tin; Insulator Material:Uninsulated; Series:Budget; Stud Size:5/16; Termination Method:Crimp; Wire Size (AWG):22AWG to 16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28282-ND 324124 08C5121
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details