TE Connectivity Ring Connectors 324114

Description
Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28016-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28016-ND
Ring Connectors A28016-ND
Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 40C1844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
40C1844
Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 40C1844
TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/2IN CRIMP YELLOW; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 15AC1599 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1599
Stud Size - Metric Amp - Te Connectivity 15AC1599
Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal,t-N R 4 1/2 Amp - Te Connectivity - 42AJ3050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,t-N R 4 1/2 Amp - Te Connectivity
42AJ3050
Terminal,t-N R 4 1/2 Amp - Te Connectivity 42AJ3050
TERMINAL,T-N R 4 1/2

TERMINAL,T-N R 4 1/2

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28016-ND 324114 40C1844 42AJ3050
Product Name Ring Connectors Terminal, Ring Tongue 1/2In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,t-N R 4 1/2 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data