TE Connectivity Ring Connectors 324111

Description
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27388-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27388-ND
Ring Connectors A27388-ND
Ring Terminal Connector 10 Stud Circular 4 AWG Crimp

Ring Terminal Connector 10 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 54H0885 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
54H0885
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 54H0885
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27388-ND 324111 54H0885
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers