Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:00AWG; Conductor Area CSA:70mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
TERMINAL,T-N R 2/0 3/8
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 324084 | A32019-ND | 50F3264 | 42AJ3047 |
| Product Name | Ring Connectors | Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity | Terminal,t-N R 2/0 3/8 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |