TE Connectivity Ring Connectors 324075

Description
Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0883-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0883-ND
Ring Connectors A0883-ND
Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, M5, 22Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 17AC4945 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 22Awg, Yel; Stud Size - Metric Amp - Te Connectivity
17AC4945
Terminal, Ring Tongue, M5, 22Awg, Yel; Stud Size - Metric Amp - Te Connectivity 17AC4945
TERMINAL, RING TONGUE, M5, 22AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 22AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.326mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 15AC5528 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC5528
Stud Size - Metric Amp - Te Connectivity 15AC5528
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud Size:#10; Stud Size - Imperial:10 RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Stud Size:#10; Stud Size - Imperial:10 RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 26-22 10 Te Connectivity - 83AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 26-22 10 Te Connectivity
83AH7204
Terminal,pidg R 26-22 10 Te Connectivity 83AH7204
TERMINAL,PIDG R 26-22 10

TERMINAL,PIDG R 26-22 10

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0883-ND 324075 17AC4945 83AH7204
Product Name Ring Connectors Terminal, Ring Tongue, M5, 22Awg, Yel; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 26-22 10 Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data