TE Connectivity Ring Connectors 324061

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27053-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27053-ND
Ring Connectors A27053-ND
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-324061
Electronic Connector 392-324061
8AWG Copper Ring Terminal, Tin Plated, 170°C Product overview: 324061 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324061 can be used for catalog matching and distributor lookup.

8AWG Copper Ring Terminal, Tin Plated, 170°C Product overview: 324061 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324061 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RING CIRC 8AWG #8 CRIMP - 792-324061 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 8AWG #8 CRIMP
792-324061
CONN RING CIRC 8AWG #8 CRIMP 792-324061
CONN RING CIRC 8AWG #8 CRIMP

CONN RING CIRC 8AWG #8 CRIMP

Supplier's Site
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 87F5957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
87F5957
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 87F5957
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity - 26AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity
26AC7025
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity 26AC7025
TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity - 66H6994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity
66H6994
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Amp - Te Connectivity 66H6994
TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Solistrand Series, 8, M4, 8 Awg, 10.5 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 68Y9218 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 8, M4, 8 Awg, 10.5 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
68Y9218
Ring Tongue Terminal, Solistrand Series, 8, M4, 8 Awg, 10.5 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 68Y9218
Ring Tongue Terminal, SOLISTRAND Series, 8, M4, 8 AWG, 10.5 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 8, M4, 8 AWG, 10.5 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324061 A27053-ND 392-324061 792-324061 87F5957 68Y9218
Product Name Ring Connectors Electronic Connector CONN RING CIRC 8AWG #8 CRIMP Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 8, M4, 8 Awg, 10.5 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products