TE Connectivity Ring Terminals 324061

Description
Body Features Terminal & Contact Weight : 2.99 G  [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 24.1 MM  [.949 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.99 G  [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 24.1 MM  [.949 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 324061 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
324061
Ring Terminals 324061
Body Features Terminal & Contact Weight : 2.99 G  [.106 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 24.1 MM  [.949 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : 1.22 MM  [.048 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.99 G  [.106 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 24.1 MM  [.949 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : 1.22 MM  [.048 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
TERMINAL,SOLIS R 8 8 - 324061 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 8 8
324061
TERMINAL,SOLIS R 8 8 324061
TERMINAL,SOLIS R 8 8

TERMINAL,SOLIS R 8 8

Buy Now
Ring Terminals - 7105433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105433
Ring Terminals 7105433
TE Connectivity 324061 Ring Terminal

TE Connectivity 324061 Ring Terminal

Supplier's Site
Ring Terminals - 7105433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105433P
Ring Terminals 7105433P
TE Connectivity 324061 Ring Terminal

TE Connectivity 324061 Ring Terminal

Supplier's Site
Ring Terminals - 1904047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1904047
Ring Terminals 1904047
TE Connectivity 324061 Ring Terminal

TE Connectivity 324061 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27053-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27053-ND
Terminals - Ring Connectors A27053-ND
CONN RING CIRC 8AWG #8 CRIMP

CONN RING CIRC 8AWG #8 CRIMP

Buy Now Datasheet
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL - 70085055 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL
70085055
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL 70085055
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL

TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL

Supplier's Site
Sheung Wan, Hong Kong
Terminals
324061
Terminals 324061
Terminals RING TERM #8 8 AWG UNINS

Terminals RING TERM #8 8 AWG UNINS

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 324061 324061 7105433 7105433P A27053-ND 70085055 324061
Product Name Ring Terminals TERMINAL,SOLIS R 8 8 Ring Terminals Ring Terminals Terminals - Ring Connectors TERMINAL, RING ROUNGE, SOLISTRAND, 8, 8, STRAIGHT, CLOSED BARREL Terminals
Material Tin Copper; Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details