Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp
TERMINAL, RING TONGUE, 3/8", 0AWG, BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27396-ND | 324057 | 30Y9579 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 3/8", 0Awg, Blue; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |