TE Connectivity Ring Connectors 324056

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27395-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27395-ND
Ring Connectors A27395-ND
Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 67C0827 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
67C0827
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 67C0827
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:60mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,t-N R 1/0 1/4 Amp - Te Connectivity - 88AJ0380 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,t-N R 1/0 1/4 Amp - Te Connectivity
88AJ0380
Terminal,t-N R 1/0 1/4 Amp - Te Connectivity 88AJ0380
TERMINAL,T-N R 1/0 1/4

TERMINAL,T-N R 1/0 1/4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324056 A27395-ND 67C0827 88AJ0380
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity Terminal,t-N R 1/0 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data