TE Connectivity Ring Connectors 324053

Description
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27392-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27392-ND
Ring Connectors A27392-ND
Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 324053 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
324053
Ring Connectors 324053
CONN RING CIRC 2AWG #1/4 CRIMP

CONN RING CIRC 2AWG #1/4 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity - 58K3278 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity
58K3278
Terminal, Ring Tongue, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity 58K3278
TERMINAL, RING TONGUE, 2AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 2AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27392-ND 324053 324053 58K3278
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data