TE Connectivity Ring Connectors 324051

Description
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27390-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27390-ND
Ring Connectors A27390-ND
Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 50F3281 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
50F3281
Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity 50F3281
TERMINAL, RING TONGUE, 4AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:Terminyl Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27390-ND 50F3281
Product Name Ring Connectors Terminal, Ring Tongue, 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers