Female Crimp Terminal, 4AWG, Tin Plated Copper, Insulated Nylon Product overview: 324050 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324050 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:TERMINYL Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:TERMINYL Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
RING TERM, M6, 1/4", 26.7MM2, 4AWG ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 324050 | 392-324050 | A27389-ND | 57AC7864 | 70AH7492 |
| Product Name | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity | Ring Term, M6, 1/4", 26.7Mm2, 4Awg Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |