TE Connectivity Ring Connectors 324047

Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27385-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27385-ND
Ring Connectors A27385-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
324047 Rohs Compliant Amp - Te Connectivity - 84AC3752 - Newark, An Avnet Company
Chicago, IL, United States
324047 Rohs Compliant Amp - Te Connectivity
84AC3752
324047 Rohs Compliant Amp - Te Connectivity 84AC3752
324047 ROHS COMPLIANT: YES

324047 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity
57AC7863
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity 57AC7863
TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:TERMINYL Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:TERMINYL Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Term, 1/4
Chicago, IL, United States
Ring Term, 1/4", Blue, 16.8Mm2, 6Awg Rohs Compliant Amp - Te Connectivity
70AH7491
Ring Term, 1/4", Blue, 16.8Mm2, 6Awg Rohs Compliant Amp - Te Connectivity 70AH7491
RING TERM, 1/4", BLUE, 16.8MM2, 6AWG ROHS COMPLIANT: YES

RING TERM, 1/4", BLUE, 16.8MM2, 6AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27385-ND 84AC3752 57AC7863
Product Name Ring Connectors 324047 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details