TE Connectivity Ring Connectors 324046

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27383-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27383-ND
Ring Connectors A27383-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity - 28AC8665 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity
28AC8665
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity 28AC8665
TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity - 50F3274 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity
50F3274
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity 50F3274
TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Amp - Te Connectivity - 69H9022 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
69H9022
Amp - Te Connectivity 69H9022
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324046 A27383-ND 28AC8665 69H9022
Product Name Ring Connectors Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data