TE Connectivity Ring Connectors 323985

Description
Ring Terminal Connector 4 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 323985-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323985-ND
Ring Connectors 323985-ND
Ring Terminal Connector 4 Stud Circular 20-24 AWG Crimp

Ring Terminal Connector 4 Stud Circular 20-24 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity - 28AC8660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity
28AC8660
Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity 28AC8660
TERMINAL, RING TONGUE, 20AWG, NATURAL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 20AWG, NATURAL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity - 95W2829 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity
95W2829
Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity 95W2829
TERMINAL, RING TONGUE, 20AWG, NATURAL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 20AWG, NATURAL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 323985-ND 28AC8660
Product Name Ring Connectors Terminal, Ring Tongue, 20Awg, Natural; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details