TE Connectivity RF Connector Ferrules 323931

Description
Body Features Body Plating Material : Zinc Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 196A Connector Type : Shielded Wire Crimp
Request a Quote
Description
Body Features Body Plating Material : Zinc Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 196A Connector Type : Shielded Wire Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Ferrules - 323931 - TE Connectivity
Berwyn, PA, United States
RF Connector Ferrules
323931
RF Connector Ferrules 323931
Body Features Body Plating Material : Zinc Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 174, RG 196A Connector Type : Shielded Wire Crimp

Body Features


  • Body Plating Material : Zinc
  • Color Code : Tin

Contact Features


  • Ferrule Material : Brass/Copper
  • Ferrule Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM  [.059 - .085 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 196A
  • Connector Type : Shielded Wire Crimp
Buy Now
T-Shield,zn,tin, .059-.085 Rohs Compliant Amp - Te Connectivity - 52F4532 - Newark, An Avnet Company
Chicago, IL, United States
T-Shield,zn,tin, .059-.085 Rohs Compliant Amp - Te Connectivity
52F4532
T-Shield,zn,tin, .059-.085 Rohs Compliant Amp - Te Connectivity 52F4532
T-SHIELD,ZN,TIN, .059-.085 ROHS COMPLIANT: NO

T-SHIELD,ZN,TIN, .059-.085 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 323931 52F4532
Product Name RF Connector Ferrules T-Shield,zn,tin, .059-.085 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data