Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333535-323914
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.018" (0.46mm)
Width - Outer Edges: 0.203" (5.16mm)
Length - Overall: 0.646" (16.41mm)
Insulation: Insulated
Insulation Diameter: 0.050" ~ 0.082" (1.27mm ~ 2.08mm)
Stud/Tab Size: 4 Stud
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -2-14492-4220-SI-ND,
Base Product Number: 3239
RoHS Status: ROHS3 Compliant
CONN RING CIRC 22-26AWG #4 CRIMP
TERMINAL, RING TONGUE, #4, 22AWG, YEL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #4, 22AWG, YEL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes
TERMINAL, RING TONGUE, #4, 22AWG, YEL; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 323914 | A0880-ND | 1333535-323914 | 323914 | 26AC7021 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #4, 22Awg, Yel; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |