TE Connectivity Splices 323796

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .569 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300 Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 14.68 MM  [.578 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .569 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300 Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 14.68 MM  [.578 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 323796 - TE Connectivity
Berwyn, PA, United States
Splices
323796
Splices 323796
Body Features Splice Features : Serrated Terminal & Contact Weight : .569 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300 Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 14.68 MM  [.578 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .569 G  [.02 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness (MICIN) : 300

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Outside Diameter : 3.58 MM  [.141 INCH ]
  • Product Length : 14.68 MM  [.578 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
SOLIS BUTT HR 22-16COM22-18MIL - 323796 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLIS BUTT HR 22-16COM22-18MIL
323796
SOLIS BUTT HR 22-16COM22-18MIL 323796
SOLIS BUTT HR 22-16COM22-18MIL

SOLIS BUTT HR 22-16COM22-18MIL

Buy Now
Terminals - Wire Splice Connectors - A27487-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27487-ND
Terminals - Wire Splice Connectors A27487-ND
CONN SPLICE 16-22 AWG CRIMP

CONN SPLICE 16-22 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
323796
Terminals 323796
Terminals BUTT SPLICE 22-16

Terminals BUTT SPLICE 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 323796 323796 A27487-ND 323796
Product Name Splices SOLIS BUTT HR 22-16COM22-18MIL Terminals - Wire Splice Connectors Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details