TE Connectivity Wire Splice Connectors 323794

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A27490-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27490-ND
Wire Splice Connectors A27490-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects Terminals Wire Splice Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Wire Splice Connectors
Connectors, Interconnects Terminals Wire Splice Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Wire Splice Connectors Features: Brazed Seam, Serrated Mating Area Termination: Crimp Package: Bulk Terminal Type: Inline, Individual Openings (Parallel) Insulation: Non-Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Features: Brazed Seam, Serrated Mating Area
Termination: Crimp
Package: Bulk
Terminal Type: Inline, Individual Openings (Parallel)
Insulation: Non-Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
323794
Terminals 323794
Terminals N/I-BUTT 16-14

Terminals N/I-BUTT 16-14

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27490-ND 323794 323794
Product Name Wire Splice Connectors Connectors, Interconnects Terminals Wire Splice Connectors Terminals
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data