TE Connectivity Splices 323699

Description
Body Features Primary Product Color : Orange Splice Features : Serrated Terminal & Contact Weight : 3.022 G  [.106 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Compatible Insulation Diameter Range : 5.58 MM  [.22 INCH ] Product Length : 32.02 MM  [1.261 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Splice Features : Serrated Terminal & Contact Weight : 3.022 G  [.106 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Compatible Insulation Diameter Range : 5.58 MM  [.22 INCH ] Product Length : 32.02 MM  [1.261 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 323699 - TE Connectivity
Berwyn, PA, United States
Splices
323699
Splices 323699
Body Features Primary Product Color : Orange Splice Features : Serrated Terminal & Contact Weight : 3.022 G  [.106 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Compatible Insulation Diameter Range : 5.58 MM  [.22 INCH ] Product Length : 32.02 MM  [1.261 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Orange
  • Splice Features : Serrated
  • Terminal & Contact Weight : 3.022 G  [.106 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 5.58 MM  [.22 INCH ]
  • Product Length : 32.02 MM  [1.261 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100
  • Wire Size (KCMIL) : 5.18 - 13.1

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Style Code : D
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 323699
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details