TE Connectivity Ring Connectors 323683

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 323683-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323683-ND
Ring Connectors 323683-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Ora; Stud Size - Metric Amp - Te Connectivity - 92F4778 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Ora; Stud Size - Metric Amp - Te Connectivity
92F4778
Terminal, Ring Tongue, 1/4In, Crimp, Ora; Stud Size - Metric Amp - Te Connectivity 92F4778
TERMINAL, RING TONGUE, 1/4IN, CRIMP, ORA; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, ORA; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Strato-Therm Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Strato-Therm Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
15J5703
Ring Tongue Terminal, Strato-Therm Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 15J5703
Ring Tongue Terminal, STRATO-THERM Series, 1/4 ", M6, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, STRATO-THERM Series, 1/4 ", M6, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
323683 Rohs Compliant Amp - Te Connectivity - 84AC3751 - Newark, An Avnet Company
Chicago, IL, United States
323683 Rohs Compliant Amp - Te Connectivity
84AC3751
323683 Rohs Compliant Amp - Te Connectivity 84AC3751
323683 ROHS COMPLIANT: YES

323683 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323683-ND 92F4778 15J5703
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp, Ora; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Strato-Therm Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details