TE Connectivity Ring Connectors 323676

Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27502-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27502-ND
Ring Connectors A27502-ND
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 26R1511 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
26R1511
Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 26R1511
TERMINAL, RING TONGUE, #4, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14 4 Amp - Te Connectivity - 42AJ3026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 4 Amp - Te Connectivity
42AJ3026
Terminal,pidg R 16-14 4 Amp - Te Connectivity 42AJ3026
TERMINAL,PIDG R 16-14 4

TERMINAL,PIDG R 16-14 4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27502-ND 323676 26R1511 42AJ3026
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14 4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details