Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
CONN RING CIRC 16-22AWG #6 CRIMP
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:-; Connector Type:Ring Tongue RoHS Compliant: Yes
SOLIS R HR 22-16COM22-18MIL 6
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28053-ND | 323219 | 792-323219 | 50F3310 | 42AJ3023 |
| Product Name | Ring Connectors | CONN RING CIRC 16-22AWG #6 CRIMP | Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity | Solis R Hr 22-16Com22-18Mil 6 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging |