TE Connectivity Ring Terminals 323173

Description
Body Features Terminal & Contact Weight : 8.56 G  [.31 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Product Length : 30.45 MM  [1.199 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 8.56 G  [.31 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Product Length : 30.45 MM  [1.199 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 323173 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
323173
Ring Terminals 323173
Body Features Terminal & Contact Weight : 8.56 G  [.31 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 7.11 MM  [.28 INCH ] Product Length : 30.45 MM  [1.199 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight : 8.56 G  [.31 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 7.11 MM  [.28 INCH ]
  • Product Length : 30.45 MM  [1.199 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 323173-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
323173-ND
Terminals - Ring Connectors 323173-ND
CONN RING CIRC 4AWG #1/4 CRIMP

CONN RING CIRC 4AWG #1/4 CRIMP

Buy Now Datasheet
STRATO-THERM, HR 4 1/4 NIPL - 323173 - Heilind Electronics, Inc.
Wilmington, MA, United States
STRATO-THERM, HR 4 1/4 NIPL
323173
STRATO-THERM, HR 4 1/4 NIPL 323173
STRATO-THERM, HR 4 1/4 NIPL

STRATO-THERM, HR 4 1/4 NIPL

Buy Now
Ring Terminals - 7187545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187545
Ring Terminals 7187545
TE Connectivity 323173 Ring Terminal

TE Connectivity 323173 Ring Terminal

Supplier's Site
Ring Terminals - 7187545P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7187545P
Ring Terminals 7187545P
TE Connectivity 323173 Ring Terminal

TE Connectivity 323173 Ring Terminal

Supplier's Site
Ring Terminals - 1614832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1614832
Ring Terminals 1614832
TE Connectivity 323173 Ring Terminal

TE Connectivity 323173 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
323173
Terminals 323173
Terminals N/I-RING 04AWG #1/4 M6+

Terminals N/I-RING 04AWG #1/4 M6+

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 323173 323173-ND 323173 7187545 7187545P 323173
Product Name Ring Terminals Terminals - Ring Connectors STRATO-THERM, HR 4 1/4 NIPL Ring Terminals Ring Terminals Terminals
Material Nickel Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details