TE Connectivity Ring Connectors 323169

Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 323169-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323169-ND
Ring Connectors 323169-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity - 19C2571 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity
19C2571
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity 19C2571
TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 30AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
30AC4272
Stud Size - Metric Amp - Te Connectivity 30AC4272
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Strato-Therm, R, Hr, 6, #10, Nipl Amp - Te Connectivity - 69W7258 - Newark, An Avnet Company
Chicago, IL, United States
Strato-Therm, R, Hr, 6, #10, Nipl Amp - Te Connectivity
69W7258
Strato-Therm, R, Hr, 6, #10, Nipl Amp - Te Connectivity 69W7258
STRATO-THERM, R, HR, 6, #10, NIPL

STRATO-THERM, R, HR, 6, #10, NIPL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323169-ND 19C2571 69W7258
Product Name Ring Connectors Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity Strato-Therm, R, Hr, 6, #10, Nipl Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data