TE Connectivity Ring Terminals 323167

Description
Body Features Terminal & Contact Weight (G) : 4.233 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 27.28 MM  [1.074 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 4.233 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 27.28 MM  [1.074 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 323167 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
323167
Ring Terminals 323167
Body Features Terminal & Contact Weight (G) : 4.233 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 27.28 MM  [1.074 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 4.233

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 27.28 MM  [1.074 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 323167-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
323167-ND
Terminals - Ring Connectors 323167-ND
CONN RING CIRC 8AWG #5/16 CRIMP

CONN RING CIRC 8AWG #5/16 CRIMP

Buy Now Datasheet
Ring Terminals - 7105464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105464P
Ring Terminals 7105464P
TE Connectivity 323167 Ring Terminal

TE Connectivity 323167 Ring Terminal

Supplier's Site
Ring Terminals - 7105464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105464
Ring Terminals 7105464
TE Connectivity 323167 Ring Terminal

TE Connectivity 323167 Ring Terminal

Supplier's Site
Ring Terminals - 1641954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1641954
Ring Terminals 1641954
TE Connectivity 323167 Ring Terminal

TE Connectivity 323167 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
323167
Terminals 323167
Terminals N/I-RING 08AWG #5/16 M8+

Terminals N/I-RING 08AWG #5/16 M8+

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 323167 323167-ND 7105464P 7105464 323167
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals Terminals
Material Nickel Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers