TE Connectivity Ring Connectors 323167

Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 323167-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323167-ND
Ring Connectors 323167-ND
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Terminal, 10.5Mm2, 8Awg, M8; Stud Size - Metric Amp - Te Connectivity - 68AH8516 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, 10.5Mm2, 8Awg, M8; Stud Size - Metric Amp - Te Connectivity
68AH8516
Ring Terminal, 10.5Mm2, 8Awg, M8; Stud Size - Metric Amp - Te Connectivity 68AH8516
RING TERMINAL, 10.5MM2, 8AWG, M8; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TERMINAL, 10.5MM2, 8AWG, M8; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323167-ND 323167 68AH8516
Product Name Ring Connectors Ring Terminal, 10.5Mm2, 8Awg, M8; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data