TE Connectivity Ring Terminals & Spade Terminals 323140

Description
Body Features Inspection Slot : No Weight per Piece (G) : .557 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.753 INCH ] Overall Product Length : 82.78 MM  [3.259 INCH ] Stud Diameter : 19.84 MM  [.781 INCH ] Tongue Thickness : 3.2 MM  [.126 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 3/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Weight per Piece (G) : .557 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.753 INCH ] Overall Product Length : 82.78 MM  [3.259 INCH ] Stud Diameter : 19.84 MM  [.781 INCH ] Tongue Thickness : 3.2 MM  [.126 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 3/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 323140 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
323140
Ring Terminals & Spade Terminals 323140
Body Features Inspection Slot : No Weight per Piece (G) : .557 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.25 MM  [.753 INCH ] Overall Product Length : 82.78 MM  [3.259 INCH ] Stud Diameter : 19.84 MM  [.781 INCH ] Tongue Thickness : 3.2 MM  [.126 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 4.7/0 - 5.5/0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 25 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 3/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : .557

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 19.25 MM  [.753 INCH ]
  • Overall Product Length : 82.78 MM  [3.259 INCH ]
  • Stud Diameter : 19.84 MM  [.781 INCH ]
  • Tongue Thickness : 3.2 MM  [.126 INCH ]
  • Wire Size (MMSQ) : 127 - 152
  • Wire Size (AWG) : 4.7/0 - 5.5/0
  • Wire Size (CMA) : 231000 - 300000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : 3/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 323140
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details