TE Connectivity Ring Connectors 323061

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27411-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27411-ND
Ring Connectors A27411-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 19C0220 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
19C0220
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 19C0220
TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 15J5700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
15J5700
Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 15J5700
TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10AWG, UNINSUL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 323061 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
323061
Ring Connectors 323061
CONN RING CIRC 10-12AWG #8 CRIMP

CONN RING CIRC 10-12AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27411-ND 323061 19C0220 323061
Product Name Ring Connectors Terminal, Ring Tongue, 10Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data