TE Connectivity Ring Terminals & Spade Terminals 323034

Description
Body Features Inspection Slot : No Weight per Piece (G) : 9.13 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Overall Product Length : 82.78 MM  [3.259 INCH ] Stud Diameter : 26.19 MM  [1.031 INCH ] Tongue Thickness : 3.2 MM  [.126 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 9.13 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Overall Product Length : 82.78 MM  [3.259 INCH ] Stud Diameter : 26.19 MM  [1.031 INCH ] Tongue Thickness : 3.2 MM  [.126 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 323034 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
323034
Ring Terminals & Spade Terminals 323034
Body Features Inspection Slot : No Weight per Piece (G) : 9.13 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Overall Product Length : 82.78 MM  [3.259 INCH ] Stud Diameter : 26.19 MM  [1.031 INCH ] Tongue Thickness : 3.2 MM  [.126 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (AWG) : 0 Wire Size (CMA) : 231000 - 300000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Shape Description : RING-051 Stud Size : 1 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 9.13

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 19.13 MM  [.753 INCH ]
  • Overall Product Length : 82.78 MM  [3.259 INCH ]
  • Stud Diameter : 26.19 MM  [1.031 INCH ]
  • Tongue Thickness : 3.2 MM  [.126 INCH ]
  • Wire Size (MMSQ) : 127 - 152
  • Wire Size (AWG) : 0
  • Wire Size (CMA) : 231000 - 300000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Shape Description : RING-051
  • Stud Size : 1
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
323034
Terminals 323034
Terminals SOLIS R 250-300MCM 1" STUD

Terminals SOLIS R 250-300MCM 1" STUD

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 323034 323034
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details