TE Connectivity Spade Terminals 322996

Description
Body Features Terminal & Contact Weight : .539 G  [.019 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 13.46 MM  [.53 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .539 G  [.019 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 13.46 MM  [.53 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 322996 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
322996
Spade Terminals 322996
Body Features Terminal & Contact Weight : .539 G  [.019 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.16 MM  [.085 INCH ] Product Length : 13.46 MM  [.53 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .539 G  [.019 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.16 MM  [.085 INCH ]
  • Product Length : 13.46 MM  [.53 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A09002-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A09002-ND
Terminals - Spade Connectors A09002-ND
CONN SPADE TERM 14-16AWG #6

CONN SPADE TERM 14-16AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322996
Terminals 322996
Terminals SPADE TONGUE

Terminals SPADE TONGUE

Buy Now Datasheet
Terminal; Product Range Amp Te Connectivity - 83F8375 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Amp Te Connectivity
83F8375
Terminal; Product Range Amp Te Connectivity 83F8375
TERMINAL; Product Range:SOLISTRAND Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-; Diameter:0.145" RoHS Compliant: Yes

TERMINAL; Product Range:SOLISTRAND Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Insulator Colour:-; Diameter:0.145" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 322996 A09002-ND 322996 83F8375
Product Name Spade Terminals Terminals - Spade Connectors Terminals Terminal; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details