TE Connectivity Shielded Contacts 322909-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 322909-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
322909-000
Shielded Contacts 322909-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin

Industry Standards


  • Military Standard : MIL-C-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 322909-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers