TE Connectivity Ring Connectors 322872

Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 322872-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
322872-ND
Ring Connectors 322872-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Crimp Terminal, Ring, 0.25-1.6Xm3.5; Stud Size - Metric Amp - Te Connectivity - 15J5690 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring, 0.25-1.6Xm3.5; Stud Size - Metric Amp - Te Connectivity
15J5690
Crimp Terminal, Ring, 0.25-1.6Xm3.5; Stud Size - Metric Amp - Te Connectivity 15J5690
CRIMP TERMINAL, RING, 0.25-1.6XM3.5; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

CRIMP TERMINAL, RING, 0.25-1.6XM3.5; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm2; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322872-ND 322872 15J5690
Product Name Ring Connectors Crimp Terminal, Ring, 0.25-1.6Xm3.5; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details