TE Connectivity Ring Connectors 322819

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27177-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27177-ND
Ring Connectors A27177-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp, Flag

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp, Flag

Buy Now Datasheet
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 27C1508 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity
27C1508
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity 27C1508
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
CONN RING CIRC 14-16AWG #10 - 792-322819 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-16AWG #10
792-322819
CONN RING CIRC 14-16AWG #10 792-322819
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322819 A27177-ND 27C1508 792-322819
Product Name Ring Connectors Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity CONN RING CIRC 14-16AWG #10
Geometry Right Angle Right Angle; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details