Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333692-322768
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Standard Package: 1,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Base Product Number: 3227
RoHS Status: RoHS Compliant
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
TERMINAL,SOLIS R 90DEG 22-16
TERMINAL,SOLIS R 90DEG 22-16 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333692-322768 | 322768-ND | 322768 | 13H1205 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Terminal,solis R 90Deg 22-16 Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp |