TE Connectivity Ring Connectors 322727

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp, Flag
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp, Flag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28061-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28061-ND
Ring Connectors A28061-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp, Flag

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp, Flag

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
13H1203
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity 13H1203
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 24AC2016 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2016
Stud Size - Metric Amp - Te Connectivity 24AC2016
Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28061-ND 322727 13H1203
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details