TE Connectivity Ring Connectors 322724

Description
Ring Terminal Connector 3/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27509-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27509-ND
Ring Connectors A27509-ND
Ring Terminal Connector 3/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 3/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue 3/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 13H1201 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
13H1201
Terminal, Ring Tongue 3/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 13H1201
TERMINAL, RING TONGUE 3/4IN CRIMP YELLOW; Stud Size - Metric:M18; Stud Size - Imperial:3/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/4IN CRIMP YELLOW; Stud Size - Metric:M18; Stud Size - Imperial:3/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27509-ND 13H1201
Product Name Ring Connectors Terminal, Ring Tongue 3/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data