TE Connectivity Ring Connectors 322695

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27410-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27410-ND
Ring Connectors A27410-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - 322695 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
322695
Ring Connectors 322695
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 66K9878 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
66K9878
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 66K9878
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC8644 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC8644
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC8644
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Crimp Terminal, Ring, 1-2.6Xm5, 340; Stud Size - Metric Amp - Te Connectivity - 07J8336 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring, 1-2.6Xm5, 340; Stud Size - Metric Amp - Te Connectivity
07J8336
Crimp Terminal, Ring, 1-2.6Xm5, 340; Stud Size - Metric Amp - Te Connectivity 07J8336
CRIMP TERMINAL, RING, 1-2.6XM5, 340; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No RoHS Compliant: Yes

CRIMP TERMINAL, RING, 1-2.6XM5, 340; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322695 A27410-ND 322695 66K9878
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details