TE Connectivity Ring Connectors 322694

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A122137-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122137-ND
Ring Connectors A122137-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal,solis R Hr 16-14 8 Rohs Compliant Amp - Te Connectivity - 96B4104 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R Hr 16-14 8 Rohs Compliant Amp - Te Connectivity
96B4104
Terminal,solis R Hr 16-14 8 Rohs Compliant Amp - Te Connectivity 96B4104
TERMINAL,SOLIS R HR 16-14 8 ROHS COMPLIANT: YES

TERMINAL,SOLIS R HR 16-14 8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Stud Size - Metric Amp - Te Connectivity - 28AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
28AC8643
Stud Size - Metric Amp - Te Connectivity 28AC8643
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322694 A122137-ND 96B4104 28AC8643
Product Name Ring Connectors Terminal,solis R Hr 16-14 8 Rohs Compliant Amp - Te Connectivity Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details