TE Connectivity Terminals - 322455 322455

Description
Manufacturer: TE Connectivity Win Source Part Number: 906548-322455 Series: Solistrand Features: Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 3224 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27040, 322455-ND, -322455-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906548-322455 Series: Solistrand Features: Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 3224 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27040, 322455-ND, -322455-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 322455 - 906548-322455 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 322455
906548-322455
Terminals - 322455 906548-322455
Manufacturer: TE Connectivity Win Source Part Number: 906548-322455 Series: Solistrand Features: Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 3224 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27040, 322455-ND, -322455-SI

Manufacturer: TE Connectivity
Win Source Part Number: 906548-322455
Series: Solistrand
Features: Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 3224
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27040, 322455-ND, -322455-SI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-322455
Electronic Connector 392-322455
Copper Crimp Terminal, 10-12 AWG, Tin Plated, Straight Product overview: 322455 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322455 can be used for catalog matching and distributor lookup.

Copper Crimp Terminal, 10-12 AWG, Tin Plated, Straight Product overview: 322455 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322455 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27040-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27040-ND
Ring Connectors A27040-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 13H1196 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
13H1196
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 13H1196
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC8642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC8642
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC8642
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 12-10 10 Amp - Te Connectivity - 42AJ2991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 12-10 10 Amp - Te Connectivity
42AJ2991
Terminal,solis R 12-10 10 Amp - Te Connectivity 42AJ2991
TERMINAL,SOLIS R 12-10 10

TERMINAL,SOLIS R 12-10 10

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906548-322455 392-322455 A27040-ND 13H1196 42AJ2991
Product Name Terminals - 322455 Electronic Connector Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 12-10 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data