TE Connectivity Ring Connectors 322447

Description
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27035-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27035-ND
Ring Connectors A27035-ND
Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity - 99F5566 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity
99F5566
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity 99F5566
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#4 RoHS Compliant: Yes

Supplier's Site
322447 Rohs Compliant Amp - Te Connectivity - 82AC1429 - Newark, An Avnet Company
Chicago, IL, United States
322447 Rohs Compliant Amp - Te Connectivity
82AC1429
322447 Rohs Compliant Amp - Te Connectivity 82AC1429
322447 ROHS COMPLIANT: YES

322447 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27035-ND 99F5566 82AC1429
Product Name Ring Connectors Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity 322447 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers